The TLC1543INE4 is a 10-bit analog-to-digital converter with 11 analog input channels and a serial interface, housed in a 20-pin PDIP package. It features an on-chip system clock, automatic sample-and-hold, end-of-conversion output, and differential reference inputs for ratiometric conversion. The device operates over a temperature range of -40°C to 125°C and is compatible with the TLC1542 series. Total unadjusted error is specified at 1 LSB maximum. The converter supports a 4-wire serial interface using chip select, input-output clock, address, and data output pins. It is fabricated using CMOS technology and includes three built-in self-test modes.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PDIP
TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch with -40C to 125C temerature range optio
IC ADC 10BIT 20-PDIP
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
10-BIT, 38-KSPS ADC SERIAL OUT,
| Texas Instruments | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543INE4 | TLC1543INE4 | 296-TLC1543INE4-ND | TLC1543INE4 | TLC1543INE4 |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | DIP; PDIP; PDIP20 | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) |
| Screening Level | Catalog | ||||
| Resolution | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |