The TLC1543IN is a 10-bit analog-to-digital converter with 11 analog input channels and an on-chip system clock, designed for serial interface applications. It is packaged in a 20-pin PDIP with a width of 13.97 mm, a height of 506 mm, and a body thickness of 11230 μm. The device operates over a temperature range of -40°C to 125°C and features a differential high-impedance reference input, automatic sample-and-hold, and end-of-conversion output. It supports 4-wire serial communication with chip select, input-output clock, address, and data output signals. Total unadjusted error is specified at a maximum of 1 LSB.
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PDIP
ADC, Successive Approximation, 10-Bit, 1 Func, 11 Channel, Serial Access, CMOS, PDIP20
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 083436-TLC1543IN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
10-Bit 11-Ch 38kS/s SPI ADC, Single-Ended, 5V, -40C to 125C Product overview: TLC1543IN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543IN can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20DIP
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
IC ADC 10BIT SAR 20DIP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543IN | TLC1543IN | 296-2888-5-ND | 083436-TLC1543IN | 700-TLC1543IN | TLC1543IN | TLC1543IN | TLC1543IN |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543IN | 5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | |
| Interface Type | Serial; SPI | Serial | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | DIP; PDIP; PDIP20 | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | DIP; PDIP; 20-PDIP | N | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 1 LSB |