The TLC1543CN is a 10-bit analog-to-digital converter (ADC) featuring 11 analog input channels and a built-in 14-channel multiplexer. It utilizes CMOS technology and operates with a switched-capacitor successive-approxima
10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032540-TLC1543CN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Signal Processing
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
10-Bit 38kSPS 11-Ch SPI ADC, Single-Ended, 4.5-5.5V Product overview: TLC1543CN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 5.5V, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543CN can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20DIP
IC ADC 10BIT SAR 20DIP
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PDIP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543CN | 032540-TLC1543CN | 296-2885-5-ND | 700-TLC1543CN | TLC1543CN | TLC1543CN | TLC1543CN |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543CN | Analog to Digital Converters (ADC) | 5.5V Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | DIP; PDIP; 20-PDIP | DIP; PDIP; "20-DIP (0.300"", 7.62mm)" | N | DIP; 20-DIP (0.300\", 7.62mm) | DIP; 20-DIP (0.300\", 7.62mm) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |