10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC
10-Bit 38kSPS 11Ch ADC SPI Serial SOIC Product overview: TLC1543CDWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543CDWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032542-TLC1543CDWR
Packaging: Reel - TR
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Family Name: TLC1543
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-SOIC
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 38k
Alternative Parts (Cross-Reference): MC145051DW; MC145050P; MC145050P;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
IC ADC 10BIT SAR 20SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543CDWR | 700-TLC1543CDWR | 032542-TLC1543CDWR | 296-1804-2-ND | TLC1543CDWR | TLC1543CDWR | TLC1543CDWR |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543CDWR | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | SOIC | SOIC; 20-SOIC | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |