10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. 20-SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1268702-TLC1543CDW
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Features: Selectable Address
Package: 20-SOIC (0.295", 7.50mm Width)
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Operating Supply Voltage: 5V
Input Type: Single Ended
Architecture: SAR
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 5V
Resolution: 10
Number of Converters: 1
Family Name: TLC1543
Categories: Integrated Circuits (ICs)
Sampling Rate: 38k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MC145051DW; MC145050P;
Introduction Date: February 15, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
10-Bit 38kSPS ADC, 11 Ch, SPI, SOIC Product overview: TLC1543CDW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SOIC, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1543CDW can be used for catalog matching and distributor lookup.
IC ADC 10BIT SAR 20SOIC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-SOIC
IC ADC 10BIT SAR 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1543CDW | 296-1804-5-ND | 1268702-TLC1543CDW | 700-TLC1543CDW | TLC1543CDW | TLC1543CDW | TLC1543CDW |
| Product Name | TLC1543 10-Bit, 38 kSPS ADC Serial Out, On-Chip System Clock, 11 Ch. | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1543CDW | SOIC Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI; SPI | SPI; SPI | SPI | SPI; SPI | ||
| Package Type | PDIP,SOIC,PLCC,SSOP | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC | SOIC | 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Screening Level | Catalog | ||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | |||
| INL | 1 LSB |