10-Bit, 32 kSPS ADC Serial Out, uProcessor Periph./Standalone, 11 Ch. 20-PLCC
10-Bit 32kSPS ADC, 11 Ch, SPI, PLCC Product overview: TLC1541CFN from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-TLC1541CFN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 140532-TLC1541CFN
Packaging: Tube/Rail
Features: Selectable Address
Configuration: MUX-S/H-ADC
Number of Inputs: 11
Input Type: Single Ended
Number of Bits: 10
Data Interface: SPI
Number of A/D Converters: 1
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PLCC (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 5V
Sampling Rate: 32k
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
IC ADC 10BIT SAR 20PLCC
10 Bit Analog to Digital Converter 11 Input 1 SAR 20-PLCC (9x9)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC1541CFN | 700-TLC1541CFN | 140532-TLC1541CFN | 296-2873-5-ND | TLC1541CFN | TLC1541CFN |
| Product Name | TLC1541 10-Bit, 32 kSPS ADC Serial Out, uProcessor Periph./Standalone, 11 Ch. | Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - TLC1541CFN | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) |
| Interface Type | Serial; SPI | SPI | SPI; SPI | SPI; SPI | ||
| Package Type | PDIP,PLCC,SOIC | PLCC | PLCC; 20-PLCC (9x9) | PLCC; 20-LCC (J-Lead) | 20-LCC (J-Lead) | 20-LCC (J-Lead) |
| Screening Level | Catalog | |||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | ||
| INL | 1 LSB |