Texas Instruments Display Drivers DLPC3421ZVB

Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet
Description
DLP Driver 176-NFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-DLPC3421ZVB-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-DLPC3421ZVB-ND
Display Drivers 296-DLPC3421ZVB-ND
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368321-DLPC3421ZVB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1368321-DLPC3421ZVB
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1368321-DLPC3421ZVB
Win Source Part Number: 1368321-DLPC3421ZVB Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Texas Instruments Package: Tray Product Status: Active Package / Case: 176-VFBGA Supplier Device Package: 176-NFBGA (7x7) Base Product Number: DLPC3421 Mounting Type: Surface Mount HTSUS: 8542.31.0001 ECCN: EAR99 Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V Current - Supply: 69 mA Display Type: DLP Interface: I²C, SPI

Win Source Part Number: 1368321-DLPC3421ZVB
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Package: Tray
Product Status: Active
Package / Case: 176-VFBGA
Supplier Device Package: 176-NFBGA (7x7)
Base Product Number: DLPC3421
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
ECCN: EAR99
Voltage - Supply: 1.045V ~ 1.155V, 1.64V ~ 1.96V
Current - Supply: 69 mA
Display Type: DLP
Interface: I²C, SPI

Buy Now Datasheet
Display Drivers - DLPC3421ZVB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
DLPC3421ZVB
Display Drivers DLPC3421ZVB
DLP Driver 176-NFBGA (7x7)

DLP Driver 176-NFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-DLPC3421ZVB-ND 1368321-DLPC3421ZVB DLPC3421ZVB
Product Name Display Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers
Technology SPI; I2C SPI; I2C; I²C, SPI
Supply Voltage Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V Other; 1.045V ~ 1.155V~ 1.64V ~ 1.96V Other; 1.045V ~ 1.155V, 1.64V ~ 1.96V
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 176-VFBGA BGA; 176-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transceivers - 1897998 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
Dual buffer/line driver; 3-state - 74AHC2G126DC,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers