Texas Instruments INA129 Precision, Low Power Instrumentation Amplifiers INA129PAG4

Description
Precision, Low Power Instrumentation Amplifiers 8-PDIP
Request a Quote Datasheet
Description
Precision, Low Power Instrumentation Amplifiers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA129 Precision, Low Power Instrumentation Amplifiers - INA129PAG4 - Texas Instruments
Dallas, TX, United States
INA129 Precision, Low Power Instrumentation Amplifiers
INA129PAG4
INA129 Precision, Low Power Instrumentation Amplifiers INA129PAG4
Precision, Low Power Instrumentation Amplifiers 8-PDIP

Precision, Low Power Instrumentation Amplifiers 8-PDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129PAG4 - 1185752-INA129PAG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129PAG4
1185752-INA129PAG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129PAG4 1185752-INA129PAG4
Manufacturer: Texas Instruments Win Source Part Number: 1185752-INA129PAG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 1.3MHz Amplifier Type: Instrumentation Current - Input Bias: 20nA Voltage - Input Offset: 25μV Family Name: INA129 Categories: Integrated Circuits (ICs) Operating Supply Current: 700μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 15mA SR - Slew Rate: 4 V/μs Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V Alternative Parts (Cross-Reference): LT1167CN8; LT1167IN8; LT1167AIN8; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185752-INA129PAG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Family Name: INA129
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 15mA
SR - Slew Rate: 4 V/μs
Dual Supply Voltage (±): 4.5 V ~ 36 V, ±2.25 V ~ 18 V
Alternative Parts (Cross-Reference): LT1167CN8; LT1167IN8; LT1167AIN8;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.3MHz 15mA Operational Amplifier IC
687-INA129PAG4
1.3MHz 15mA Operational Amplifier IC 687-INA129PAG4
1.3MHz Instr Amp IC, 110dB CMRR, 25uV Vos, 15mA Out, 8DIP Product overview: INA129PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129PAG4 can be used for catalog matching and distributor lookup.

1.3MHz Instr Amp IC, 110dB CMRR, 25uV Vos, 15mA Out, 8DIP Product overview: INA129PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, 15mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, 15mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129PAG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA129PAG4 1185752-INA129PAG4 687-INA129PAG4
Product Name INA129 Precision, Low Power Instrumentation Amplifiers Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129PAG4 1.3MHz 15mA Operational Amplifier IC
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
Supply Voltage (VS) 4.5 to 36 volts 4.5 to 36 volts
IBIAS 0.0050 µA 0.0200 µA
Unlock Full Specs
to access all available technical data