Texas Instruments INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126EA/250G4

Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet
Description
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126EA/250G4 - Texas Instruments
Dallas, TX, United States
INA126 Micropower Instrumentation Amplifier Single and Dual Versions
INA126EA/250G4
INA126 Micropower Instrumentation Amplifier Single and Dual Versions INA126EA/250G4
Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Micropower Instrumentation Amplifier Single and Dual Versions 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
200kHz 36V Operational Amplifier IC
687-INA126EA/250G4
200kHz 36V Operational Amplifier IC 687-INA126EA/250G4
Instrumentation Amplifier, 200kHz BW, 1.35-36V Supply, 50nA Ib, VSSOP Product overview: INA126EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126EA/250G4 can be used for catalog matching and distributor lookup.

Instrumentation Amplifier, 200kHz BW, 1.35-36V Supply, 50nA Ib, VSSOP Product overview: INA126EA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200kHz, 36V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 200kHz, 36V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA126EA/250G4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/250G4 - 1185748-INA126EA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/250G4
1185748-INA126EA/250G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/250G4 1185748-INA126EA/250G4
Manufacturer: Burr-Brown (TI) Win Source Part Number: 1185748-INA126EA/250 G4 Manufacturer Homepage: www.ittcannon.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1185748-INA126EA/250G4
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers
Product Number INA126EA/250G4 687-INA126EA/250G4 1185748-INA126EA/250G4
Product Name INA126 Micropower Instrumentation Amplifier Single and Dual Versions 200kHz 36V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA126EA/250G4
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
Supply Voltage (VS) 2.7 to 36 volts 2.7 to 36 volts
IBIAS 0.0250 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SKGD1 - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
5 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC208DWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
Industrial 179MHz SOIC Operational Amplifier IC - 687-CLC401AJE - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Number of Pins 8
View Details
4 suppliers