The TLC1078IDRG4 is a dual micropower precision low-voltage operational amplifier designed by Texas Instruments. It operates with a supply voltage as low as 1.4 V and features a low power dissipation of approximately 10 µW per amplifier. The device exhibits a high open-loop gain of 800,000 and a slew rate of 47 V/ms, making it suitable for applications requiring fast response times. The input offset voltage is low, with a maximum of 450 µV, and the input offset voltage drift is minimal at 0.1 µV/month. The amplifier is characterized by high-impedance LinCMOS inputs with a typical input bias current of 0.6 pA. It can drive output currents greater than 20 mA, allowing it to handle small resistive and large capacitive loads effectively. The TLC1078 is available in a small-outline package and is rated for operation over a temperature range of -40°C to 85°C. It includes internal ESD protection circuitry, ensuring reliability in various applications. This operational amplifier is particularly well-suited for low-voltage battery-operated systems, making it a viable option for engineers looking for efficient and precise amplification solutions.
Dual Micropower Precision Low-Voltage Operational Amplifier 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1108060-TLC1078IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.047 V/μs
Current - Input Bias: 0.7pA
Voltage - Input Offset: 180μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 16 V
Operating Supply Current: 29μA
Channel Output Current: 30mA
Gain Bandwidth Product (GBP): 110kHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Dual Op Amp, 110kHz BW, 180uV Vos, 29uA, 8-SOIC Product overview: TLC1078IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 110kHz, 29uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 110kHz, 29uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC1078IDRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC1078IDRG4 | 1108060-TLC1078IDRG4 | 687-TLC1078IDRG4 |
| Product Name | TLC1078 Dual Micropower Precision Low-Voltage Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC1078IDRG4 | Dual 110kHz 29uA SOIC Operational Amplifier IC |
| Supply Voltage (VS) | 1.4 to 16 volts | 3 to 16 volts | 3 to 16 volts |
| VOS | 0.4500 millivolts | 0.1800 millivolts | |
| Quiescent Current (IQ) | 17 microamps | ||
| CMRR | 70 dB | ||
| GBW | 0.0850 MHz | 0.1100 MHz |