8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option 20-TSSOP 0 to 70
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0838CPWG4 |
| Product Name | TLC0838 8-Bit, 20 kSPS ADC Serial Out, uProcessor Periph./Standalone, Rem. Op w/Ser. Data Link, Mux option |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC,TSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 1 LSB |