The TLC0832ID is an 8-bit successive-approxima
8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. 8-SOIC
| Texas Instruments | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | TLC0832IDG4 |
| Product Name | TLC0832 8-Bit, 22 kSPS ADC Serial Out, uProcessor Periph./Standalone, Mux option w/SE or differential, 2 Ch. |
| Interface Type | Serial; SPI |
| Package Type | PDIP,SOIC |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 1 LSB |