Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown 8-SOIC 0 to 70
10MHz Op Amp, Single, 8V, 57mA, BICMOS, 8-SOIC Product overview: TLC080CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MHz, 8V, 57mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 10MHz, 8V, 57mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TLC080CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1268643-TLC080CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 1.9mA
Amplifier Type: General Purpose
Slew Rate: 19V/μs
Gain Bandwidth Product: 10MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 390μV
Current - Output / Channel: 57mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: TLC080
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 4.5V ~ 16V, ±2.25V ~ 8V
Operational Amplifier, 1 Func, 1900uV Offset-Max, BIMOS, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps High Speed R/R
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TLC080CD | 687-TLC080CD | 1268643-TLC080CD | TLC080CD | TLC080CD | TLC080CD | TLC080CD |
| Product Name | TLC080 Single Wide-Bandwidth High-Output Drive Single-Supply Op Amp With Shutdown | 10MHz 8V 57mA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TLC080CD | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4.5 to 16 volts | 8 volts | 4.5 to 16 volts | 16 volts | |||
| VOS | 1.9 millivolts | 0.3900 millivolts | 0.3900 millivolts | ||||
| Quiescent Current (IQ) | 2500 microamps | ||||||
| CMRR | 100 dB |