Texas Instruments TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072IDGNG4

Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet
Description
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp - TLC072IDGNG4 - Texas Instruments
Dallas, TX, United States
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp
TLC072IDGNG4
TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp TLC072IDGNG4
Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125

Dual Wide-Bandwidth High-Output-Drive Op Amp 8-MSOP-PowerPAD -40 to 125

Buy Now Datasheet
 - TLC072IDGNG4 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIMOS, PDSO8

Operational Amplifier, 2 Func, 3000uV Offset-Max, BIMOS, PDSO8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - TLC072IDGNG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TLC072IDGNG4
Instrumentation, OP Amps, Buffer Amps TLC072IDGNG4
General Purpose Amplifier 2 Circuit 8-HVSSOP

General Purpose Amplifier 2 Circuit 8-HVSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TLC072IDGNG4 TLC072IDGNG4 TLC072IDGNG4
Product Name TLC072 Dual Wide-Bandwidth High-Output-Drive Op Amp Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts
VOS 1.9 millivolts 0.3900 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers
 - CLC409AJ-QML - Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP8
Life Cycle Stage Obsolete
View Details
3 suppliers