Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers CLC409AJ-QML

Description
Dual marked (5962-9203401MPA)
Request a Quote
Description
Dual marked (5962-9203401MPA)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CLC409AJ-QML is a very wideband, low distortion monolithic operational amplifier designed for high-speed applications requiring exceptional signal fidelity. It features a small signal bandwidth of 350 MHz and a slew rate of 1200 V/µs, making it suitable for driving high-speed flash A/D and D/A converters. The amplifier operates with a gain range of ±1 to ±10 and provides stable, oscillation-free performance without the need for external compensation. With low input referred noise of 2.2 nV and low harmonic distortion levels of -65 dBc for the second harmonic at 20 MHz, the CLC409AJ-QML is particularly effective in wide dynamic range systems such as radar and communication receivers. It supports a supply current of 13.5 mA and is available in multiple package options, including 8-pin plastic DIP, SOIC, and 5-pin SOT23, all rated for an operating temperature range of -40°C to +85°C. The device is also specified for military/aerospace applications, ensuring reliability in demanding environments.

Datasheet Summary
Powered by GS/AI

The CLC409AJ-QML is a very wideband, low distortion monolithic operational amplifier designed for high-speed applications requiring exceptional signal fidelity. It features a small signal bandwidth of 350 MHz and a slew rate of 1200 V/µs, making it suitable for driving high-speed flash A/D and D/A converters. The amplifier operates with a gain range of ±1 to ±10 and provides stable, oscillation-free performance without the need for external compensation. With low input referred noise of 2.2 nV and low harmonic distortion levels of -65 dBc for the second harmonic at 20 MHz, the CLC409AJ-QML is particularly effective in wide dynamic range systems such as radar and communication receivers. It supports a supply current of 13.5 mA and is available in multiple package options, including 8-pin plastic DIP, SOIC, and 5-pin SOT23, all rated for an operating temperature range of -40°C to +85°C. The device is also specified for military/aerospace applications, ensuring reliability in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
 - CLC409AJ-QML - Rochester Electronics
Newburyport, MA, United States
Dual marked (5962-9203401MPA)

Dual marked (5962-9203401MPA)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC409AJ-QML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC409AJ-QML
Integrated Circuits (ICs) - Linear - Amplifiers CLC409AJ-QML
IC OPAMP CFA 1 CIRCUIT 8CDIP

IC OPAMP CFA 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC409AJ-QML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC409AJ-QML
Instrumentation, OP Amps, Buffer Amps CLC409AJ-QML
Current Feedback Amplifier 1 Circuit 8-CDIP

Current Feedback Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC409AJ-QML CLC409AJ-QML CLC409AJ-QML
Product Name Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; CDIP; CDIP8 8-CDIP (0.300, 7.62mm) DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Active Active
Supply Voltage (VS) 7 volts
Slew Rate 0.0012 V/µs 1200 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2412891P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DFN
Number of Pins 8
View Details
350KHZ Operational Amplifier IC - 687-AD515JH - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1 V/µs
Bandwidth 0.3500 MHz
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524CE - 909386-AD524CE - Win Source Electronics
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 20-CLCC (8.89x8.89)
View Details
2 suppliers