Texas Instruments BQ25505 Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor BQ25505RGRR

Description
Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor 20-VQFN
Request a Quote Datasheet
Description
Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ25505 Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor - BQ25505RGRR - Texas Instruments
Dallas, TX, United States
BQ25505 Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor
BQ25505RGRR
BQ25505 Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor BQ25505RGRR
Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor 20-VQFN

Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor 20-VQFN

Buy Now Datasheet
PMIC - PMIC - Power Management - Specialized - BQ25505RGRR - 1023997-BQ25505RGRR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - BQ25505RGRR
1023997-BQ25505RGRR
PMIC - PMIC - Power Management - Specialized - BQ25505RGRR 1023997-BQ25505RGRR
Manufacturer: Texas Instruments Win Source Part Number: 1023997-BQ25505RGRR Packaging: Reel - TR Applications: Energy Harvesting Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-VQFN (3.5x3.5) Supply Voltage - Operating: 0.12 V to 4 V Operating Supply Current: 325nA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 1023997-BQ25505RGRR
Packaging: Reel - TR
Applications: Energy Harvesting
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-VQFN (3.5x3.5)
Supply Voltage - Operating: 0.12 V to 4 V
Operating Supply Current: 325nA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Management - Specialized - BQ25505RGRR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
BQ25505RGRR
Power Management - Specialized BQ25505RGRR
Energy Harvesting PMIC 20-VQFN (3.5x3.5)

Energy Harvesting PMIC 20-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ25505RGRR 1023997-BQ25505RGRR BQ25505RGRR
Product Name BQ25505 Ultra Low Power Harvester Power Management IC with Boost Charger, and Autonomous Power Multiplexor PMIC - PMIC - Power Management - Specialized - BQ25505RGRR Power Management - Specialized
Type VQFN 20-VQFN (3.5x3.5) 20-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details