Texas Instruments BQ20Z40-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z40PWR-R1

Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ20Z40-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology - BQ20Z40PWR-R1 - Texas Instruments
Dallas, TX, United States
BQ20Z40-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology
BQ20Z40PWR-R1
BQ20Z40-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology BQ20Z40PWR-R1
SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 20-TSSOP -40 to 85

SBS 1.1 compliant Gas Gauge with Impedance Track? Technology 20-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ20Z40PWR-R1 - 142365-BQ20Z40PWR-R1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ20Z40PWR-R1
142365-BQ20Z40PWR-R1
PMIC - PMIC - Battery Management - BQ20Z40PWR-R1 142365-BQ20Z40PWR-R1
Manufacturer: Texas Instruments Win Source Part Number: 142365-BQ20Z40PWR-R1 Packaging: Reel - TR Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 to 4 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Purpose: Battery Monitor Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142365-BQ20Z40PWR-R1
Packaging: Reel - TR
Fault Protection: Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 to 4
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Purpose: Battery Monitor
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ20Z40PWR-R1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ20Z40PWR-R1
Battery Management BQ20Z40PWR-R1
Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z40PWR-R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ20Z40PWR-R1
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ20Z40PWR-R1
IC GAS GAUGE LI-ION 2-4C 20TSSOP

IC GAS GAUGE LI-ION 2-4C 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ20Z40PWR-R1 142365-BQ20Z40PWR-R1 BQ20Z40PWR-R1 BQ20Z40PWR-R1
Product Name BQ20Z40-R1 SBS 1.1 compliant Gas Gauge with Impedance Track? Technology PMIC - PMIC - Battery Management - BQ20Z40PWR-R1 Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
BQ24210 800mA, Single-Input, Single Cell Li-Ion Solar Battery Charger - BQ24210DQCR - Texas Instruments
Specs
Type WSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers