Texas Instruments TL7700 Voltage Supervisor TL7700CPE4

Description
Voltage Supervisor 8-PDIP -40 to 85
Request a Quote
Description
Voltage Supervisor 8-PDIP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TL7700 Voltage Supervisor from Texas Instruments is a bipolar integrated circuit designed for use as a reset controller in microcomputer and microprocessor systems. It features an adjustable sense voltage that can be set to any value greater than 0.5 V using two external resistors, providing flexibility for various applications. The device operates within a wide supply voltage range of 1.8 V to 40 V and has a low supply current of 0.6 mA typical, making it suitable for battery-operated and automotive applications. The TL7700 is rated for operation in a temperature range of -40°C to 85°C, ensuring reliability in diverse environments. It offers a 1.0% sense voltage tolerance at 25°C and adjustable hysteresis, which enhances its stability and performance. The device is applicable in various systems, including digital signal processors, microcontrollers, FPGAs, and industrial control systems. Its compact design is available in multiple package options, including PDIP, SO, TSSOP, and VSSOP.

Datasheet Summary
Powered by GS/AI

The TL7700 Voltage Supervisor from Texas Instruments is a bipolar integrated circuit designed for use as a reset controller in microcomputer and microprocessor systems. It features an adjustable sense voltage that can be set to any value greater than 0.5 V using two external resistors, providing flexibility for various applications. The device operates within a wide supply voltage range of 1.8 V to 40 V and has a low supply current of 0.6 mA typical, making it suitable for battery-operated and automotive applications. The TL7700 is rated for operation in a temperature range of -40°C to 85°C, ensuring reliability in diverse environments. It offers a 1.0% sense voltage tolerance at 25°C and adjustable hysteresis, which enhances its stability and performance. The device is applicable in various systems, including digital signal processors, microcontrollers, FPGAs, and industrial control systems. Its compact design is available in multiple package options, including PDIP, SO, TSSOP, and VSSOP.

Suppliers

Company
Product
Description
Supplier Links
TL7700 Voltage Supervisor - TL7700CPE4 - Texas Instruments
Dallas, TX, United States
TL7700 Voltage Supervisor
TL7700CPE4
TL7700 Voltage Supervisor TL7700CPE4
Voltage Supervisor 8-PDIP -40 to 85

Voltage Supervisor 8-PDIP -40 to 85

Buy Now Datasheet
IC SUPPLY-VOLT SUPERVISOR 8-DIP - 815-TL7700CPE4 - Utmel Electronic Limited
Hong Kong, China
IC SUPPLY-VOLT SUPERVISOR 8-DIP
815-TL7700CPE4
IC SUPPLY-VOLT SUPERVISOR 8-DIP 815-TL7700CPE4
IC SUPPLY-VOLT SUPERVISOR 8-DIP

IC SUPPLY-VOLT SUPERVISOR 8-DIP

Supplier's Site

Technical Specifications

  Texas Instruments Utmel Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TL7700CPE4 815-TL7700CPE4
Product Name TL7700 Voltage Supervisor IC SUPPLY-VOLT SUPERVISOR 8-DIP
Number of Supplies 1 1; 1
Output Options Open Drain; Active-low,Open-drain
Type PDIP,SO,TSSOP,VSSOP DIP; PDIP
IQ 600 µA 600 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
Voltage Reference - 8418002XA - Quarktwin Technology Ltd.
Specs
Type TO-206AB, TO-46-3 Metal Can
IQ 10000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details