The bq27200 is a standalone single-cell Li-Ion and Li-Pol battery gas gauge IC with I2C communication, designed for portable applications. It operates from a 2.6 V to 4.5 V supply and measures battery voltage, current, temperature, and state-of-charge with automatic offset calibration. The device includes an internal EEPROM for user configuration, automatic capacity adjustment with age, and five low-power modes including sleep at 2.5 µA. It features a 3 mm × 4 mm VSON-10 package and operates over a free-air temperature range of −20 °C to 70 °C.
Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface 10-VSON -20 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 011977-BQ27200DRKR
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Family Name: bq27200
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 10-VSON (3x4)
Purpose: Battery Monitor
Alternative Parts (Cross-Reference): DS2780E; DS2780E/T&R; DS2786G-C29+T; MAX17043G-E+U;
Introduction Date: November 12, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Battery Battery Monitor IC Lithium Ion/Polymer 10-VSON (3x4)
IC GAS GAUGE LI-ION 1CELL 10VSON
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BQ27200DRKR | 011977-BQ27200DRKR | BQ27200DRKR | BQ27200DRKR |
| Product Name | BQ27200 Single-Cell Li-Ion and Li-Pol Battery Gas Gauge IC with I2C Interface | PMIC - PMIC - Battery Management - BQ27200DRKR | Battery Management | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management |
| Output Options | Inverting |