Texas Instruments BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay BQ2084DBTR-V150G4

Description
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85
Request a Quote Datasheet
Description
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay - BQ2084DBTR-V150G4 - Texas Instruments
Dallas, TX, United States
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay
BQ2084DBTR-V150G4
BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay BQ2084DBTR-V150G4
SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85

SBS v1.1 Compliant Gas Gauge with LED Delay 38-TSSOP -20 to 85

Buy Now Datasheet
PMIC - PMIC - Battery Management - BQ2084DBTR-V150G4 - 1154057-BQ2084DBTR-V150G4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Management - BQ2084DBTR-V150G4
1154057-BQ2084DBTR-V150G4
PMIC - PMIC - Battery Management - BQ2084DBTR-V150G4 1154057-BQ2084DBTR-V150G4
Manufacturer: Texas Instruments Win Source Part Number: 1154057-BQ2084DBTR-V 150G4 Packaging: Reel - TR Operating Temperature Range: -20°C ~ 85°C (TA) Package: 38-TFSOP (0.173", 4.40mm Width) Function: Battery Monitor Interface: SMBus Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 2 ~ 4 Family Name: BQ2084-V150 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 38-TSSOP Alternative Parts (Cross-Reference): DS2784G-CP1/T&R+W; DS2784G-CG1+T&R; DS2784G-CL+; Introduction Date: June 01, 2007 ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1154057-BQ2084DBTR-V150G4
Packaging: Reel - TR
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 38-TFSOP (0.173", 4.40mm Width)
Function: Battery Monitor
Interface: SMBus
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Family Name: BQ2084-V150
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 38-TSSOP
Alternative Parts (Cross-Reference): DS2784G-CP1/T&R+W; DS2784G-CG1+T&R; DS2784G-CL+;
Introduction Date: June 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Battery Management - BQ2084DBTR-V150G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
BQ2084DBTR-V150G4
Battery Management BQ2084DBTR-V150G4
Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP

Buy Now
Sheung Wan, Hong Kong
Battery Management
BQ2084DBTR-V150G4
Battery Management BQ2084DBTR-V150G4
Battery Management BQ2084 w/ LED Delay

Battery Management BQ2084 w/ LED Delay

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084DBTR-V150G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
BQ2084DBTR-V150G4
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management BQ2084DBTR-V150G4
IC GAS GAUGE LI-ION 2-4C 38TSSOP

IC GAS GAUGE LI-ION 2-4C 38TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number BQ2084DBTR-V150G4 1154057-BQ2084DBTR-V150G4 BQ2084DBTR-V150G4 BQ2084DBTR-V150G4 BQ2084DBTR-V150G4
Product Name BQ2084-V150 SBS v1.1 Compliant Gas Gauge with LED Delay PMIC - PMIC - Battery Management - BQ2084DBTR-V150G4 Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management IC - 815-BQ24150YFFR - Utmel Electronic Limited
Specs
Type 20-UFBGA, DSBGA
Pins 20
IQ 5000 µA
View Details
2 suppliers
Voltage Reference - ATL432BIDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Management - BQ2502MA - 1024431-BQ2502MA - Win Source Electronics
Specs
Output Options Inverting
Pins 12
View Details