Texas Instruments 2.5 V Precision Voltage Reference IC LM385BZ-2.5

Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Request a Quote
Description
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM385BZ-2.5 is a micropower voltage reference diode designed to provide a stable 2.5V output with a maximum initial tolerance of ±20 mV (±0.8%) for the A grade. It operates over a current range of 20 µA to 20 mA and features low dynamic impedance of 0.6Ω, making it suitable for applications requiring precise voltage regulation. The device is characterized by good temperature stability and low noise, thanks to its band-gap reference design utilizing only transistors and resistors. This voltage reference is tolerant of capacitive loading, allowing for versatile use in various reference applications. It is particularly advantageous for micropower circuitry, enabling long battery life in portable devices. The LM385BZ-2.5 is rated for operation within a temperature range of 0°C to 70°C and is available in multiple package types, including TO-92, making it adaptable for different design requirements.

Datasheet Summary
Powered by GS/AI

The LM385BZ-2.5 is a micropower voltage reference diode designed to provide a stable 2.5V output with a maximum initial tolerance of ±20 mV (±0.8%) for the A grade. It operates over a current range of 20 µA to 20 mA and features low dynamic impedance of 0.6Ω, making it suitable for applications requiring precise voltage regulation. The device is characterized by good temperature stability and low noise, thanks to its band-gap reference design utilizing only transistors and resistors. This voltage reference is tolerant of capacitive loading, allowing for versatile use in various reference applications. It is particularly advantageous for micropower circuitry, enabling long battery life in portable devices. The LM385BZ-2.5 is rated for operation within a temperature range of 0°C to 70°C and is available in multiple package types, including TO-92, making it adaptable for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
 - LM385BZ-2.5 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
2.5 V Precision Voltage Reference IC
693-LM385BZ-2.5
2.5 V Precision Voltage Reference IC 693-LM385BZ-2.5
IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM385BZ-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-2.5 can be used for catalog matching and distributor lookup.

IC 1-OUTPUT TWO TERM VOLTAGE REFERENCE, 2.5 V, PBCY3, PLASTIC, TO-92, 3 PIN, Voltage Reference Product overview: LM385BZ-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5 V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5 V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BZ-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM385BZ-2.5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM385BZ-2.5
Voltage Reference LM385BZ-2.5
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385BZ-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385BZ-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385BZ-2.5
IC VREF SHUNT 1.5% TO92-3

IC VREF SHUNT 1.5% TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385BZ-2.5 693-LM385BZ-2.5 LM385BZ-2.5 LM385BZ-2.5
Product Name 2.5 V Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type Other; SIP3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete Active Active
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
VREF Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Reference - ADR434AR - 910768-ADR434AR - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Analog - MTLT1019QH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
Voltage Reference - ISL21009BFB841Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 3 ppm/C
View Details
5 suppliers