Texas Instruments TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators TL431AQDBZRQ1

Description
Automotive Catalog Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators - TL431AQDBZRQ1 - Texas Instruments
Dallas, TX, United States
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators
TL431AQDBZRQ1
TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators TL431AQDBZRQ1
Automotive Catalog Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 125

Automotive Catalog Adjustable Precision Shunt Regulators 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - TL431AQDBZRQ1 - 032427-TL431AQDBZRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TL431AQDBZRQ1
032427-TL431AQDBZRQ1
PMIC - PMIC - Voltage Reference - TL431AQDBZRQ1 032427-TL431AQDBZRQ1
Manufacturer: Texas Instruments Win Source Part Number: 032427-TL431AQDBZRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Output Type: Adjustable Reference Type: Shunt Output Current: 100mA Current - Cathode: 700μA Family Name: TL431 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.495V Maximum Output Voltage: 36V Alternative Parts (Cross-Reference): TS2431BCX RF; TS1431BCX RF; LM431SCCMFX_Q; LM431SCCMFX_NL; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management Quantity per package: 3k pcs

Manufacturer: Texas Instruments
Win Source Part Number: 032427-TL431AQDBZRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Output Type: Adjustable
Reference Type: Shunt
Output Current: 100mA
Current - Cathode: 700μA
Family Name: TL431
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.495V
Maximum Output Voltage: 36V
Alternative Parts (Cross-Reference): TS2431BCX RF; TS1431BCX RF; LM431SCCMFX_Q; LM431SCCMFX_NL;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
Automotive SOT-23 Precision Voltage Reference IC
693-TL431AQDBZRQ1
Automotive SOT-23 Precision Voltage Reference IC 693-TL431AQDBZRQ1
Automotive adjustable precision shunt regulator (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBZRQ1 can be used for catalog matching and distributor lookup.

Automotive adjustable precision shunt regulator (pin layout: KRA) 3-SOT-23 -40 to 125 Product overview: TL431AQDBZRQ1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TL431AQDBZRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-21853-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21853-2-ND
Voltage Reference 296-21853-2-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now
Voltage Reference - 296-21853-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21853-6-ND
Voltage Reference 296-21853-6-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now
Voltage Reference - 296-21853-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21853-1-ND
Voltage Reference 296-21853-1-ND
Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Shunt Voltage Reference IC Adjustable 2.495V 36VV ±1% 100mA SOT-23-3

Buy Now
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH5571
Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH5571
VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.495V-36V, SOT-23-3; Voltage Reference Type:Shunt - Adjustable; Product Range:TL431 Series; Reference Voltage:2.495V to 36V; Initial Accuracy:1%; Temperature Coefficient:-; Voltage Reference Case Style:SOT-23; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TL431AQDBZRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TL431AQDBZRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TL431AQDBZRQ1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site
Power Supply Chip >> Voltage References - TL431AQDBZRQ1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
TL431AQDBZRQ1
Power Supply Chip >> Voltage References TL431AQDBZRQ1
2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

2.495V~36V ±1% 100mA Adjustable SOT-23 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - TL431AQDBZRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
TL431AQDBZRQ1
PMIC - Voltage Reference TL431AQDBZRQ1
IC VREF SHUNT ADJ 1% SOT23-3

IC VREF SHUNT ADJ 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TL431AQDBZRQ1 032427-TL431AQDBZRQ1 693-TL431AQDBZRQ1 296-21853-2-ND 28AH5571 TL431AQDBZRQ1 TL431AQDBZRQ1 TL431AQDBZRQ1
Product Name TL431A-Q1 Automotive Catalog Adjustable Precision Shunt Regulators PMIC - PMIC - Voltage Reference - TL431AQDBZRQ1 Automotive SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Ref, Shunt, 2.495V-36V, Sot-23-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Power Supply Chip >> Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Programmable Programmable Programmable
Package Type Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23
VREF 2.5 to 36 volts 2.5 to 36 volts 2.5 volts 2.5 to 36 volts
TC 34 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/LFT3 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
5 suppliers