Texas Instruments LM236-2.5 2.5-V Integrated Reference Circuit LM236DR-2-5

Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote
Description
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM236DR-2-5 is a precision 2.5-V shunt regulator diode in an 8-pin SOIC package, characterized for operation from −25°C to 85°C. It features a 0.2-Ω typical dynamic impedance, ±1% tolerance, and a temperature coefficient of 3.5 mV over the full operating range. The device supports easy trimming of temperature drift and operates with a current range of 400 µA to 10 mA. The package is designed for surface-mount applications with a thermal impedance of 97°C/W.

Datasheet Summary
Powered by GS/AI

The LM236DR-2-5 is a precision 2.5-V shunt regulator diode in an 8-pin SOIC package, characterized for operation from −25°C to 85°C. It features a 0.2-Ω typical dynamic impedance, ±1% tolerance, and a temperature coefficient of 3.5 mV over the full operating range. The device supports easy trimming of temperature drift and operates with a current range of 400 µA to 10 mA. The package is designed for surface-mount applications with a thermal impedance of 97°C/W.

Suppliers

Company
Product
Description
Supplier Links
LM236-2.5 2.5-V Integrated Reference Circuit - LM236DR-2-5 - Texas Instruments
Dallas, TX, United States
LM236-2.5 2.5-V Integrated Reference Circuit
LM236DR-2-5
LM236-2.5 2.5-V Integrated Reference Circuit LM236DR-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

Buy Now Datasheet
Voltage Reference - 296-37024-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37024-2-ND
Voltage Reference 296-37024-2-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-37024-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37024-1-ND
Voltage Reference 296-37024-1-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-37024-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-37024-6-ND
Voltage Reference 296-37024-6-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM236DR-2-5 - 1052869-LM236DR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM236DR-2-5
1052869-LM236DR-2-5
PMIC - PMIC - Voltage Reference - LM236DR-2-5 1052869-LM236DR-2-5
Manufacturer: Texas Instruments Win Source Part Number: 1052869-LM236DR-2-5 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: 8-SOIC Nominal Output Voltage (Min/Fixed): 2.49V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1052869-LM236DR-2-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.49V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM236DR-2-5
SOIC Precision Voltage Reference IC 693-LM236DR-2-5
-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DR-2-5 can be used for catalog matching and distributor lookup.

-25°C to 85°C, 2.5-V integrated reference circuit 8-SOIC -25 to 85 Product overview: LM236DR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM236DR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85 - 815-LM236DR-2-5 - Utmel Electronic Limited
Hong Kong, China
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85
815-LM236DR-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85 815-LM236DR-2-5
2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

2.5-V Integrated Reference Circuit 8-SOIC -25 to 85

Supplier's Site
PMIC - Voltage Reference - LM236DR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM236DR-2-5
PMIC - Voltage Reference LM236DR-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM236DR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM236DR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM236DR-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM236DR-2-5
Voltage References LM236DR-2-5
Voltage References 2.5-V Integrated Reference Circuit

Voltage References 2.5-V Integrated Reference Circuit

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM236DR-2-5 296-37024-2-ND 1052869-LM236DR-2-5 693-LM236DR-2-5 815-LM236DR-2-5 LM236DR-2-5 LM236DR-2-5 LM236DR-2-5
Product Name LM236-2.5 2.5-V Integrated Reference Circuit Voltage Reference PMIC - PMIC - Voltage Reference - LM236DR-2-5 SOIC Precision Voltage Reference IC 2.5-V Integrated Reference Circuit 8-SOIC -25 to 85 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Shunt Fixed
Package Type Other; SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; D Other; 8-SOIC (0.154, 3.90mm Width) SOIC Other; 8-SOIC (0.154\", 3.90mm Width)
VREF 2.49 volts 2.49 volts
TC 20 ppm/C 13 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

 - LM369N - Rochester Electronics
Specs
Package Type DIP; Other; PDIP8
Life Cycle Stage Obsolete
View Details
2 suppliers
 - LM3411M5-3.3 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
6 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
9 suppliers
LM336-2.5-N Voltage Reference Diode - LM336Z-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers