The TL3414AIDR is a dual operational amplifier in an 8-pin SOIC package, designed for single or dual power supply operation from 3 V to 15 V, with a high output current capability of 70 mA at 5 V. It operates over a free-air temperature range of -40°C to 85°C and is suitable for audio applications such as headphone amplifiers. The device features a gain bandwidth product of 1.1 MHz and a slew rate of 0.83 V/µs.
Dual High Output Current Operational Amplifier 8-SOIC -40 to 85
General Purpose Amplifier 2 Circuit 8-SOIC
2-Ch Op Amp, 1.1MHz BW, 7.5V, 8-SOIC Product overview: TL3414AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.1MHz, 7.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.1MHz, 7.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL3414AIDR can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 5000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 054782-TL3414AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 1.3 V/μs
Current - Input Bias: 300nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 15 V, ±1.5 V to 7.5 V
Operating Supply Current: 4mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Hi Output Current Op Amp
IC OPAMP GP 2 CIRCUIT 8SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL3414AIDR | 296-17539-2-ND | 687-TL3414AIDR | TL3414AIDR | 054782-TL3414AIDR | TL3414AIDR | TL3414AIDR | TL3414AIDR | TL3414AIDR |
| Product Name | TL3414A Dual High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 1.1MHz 7.5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL3414AIDR | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 to 15 volts | 7.5 volts | 3 to 15 volts | 15 volts | |||||
| VOS | 5 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 3000 microamps | ||||||||
| CMRR | 70 dB |