Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 CD74HCT4067QM96Q1

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028540-CD74HCT4067Q M96Q1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028540-CD74HCT4067Q M96Q1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - 1028540-CD74HCT4067QM96Q1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1
1028540-CD74HCT4067QM96Q1
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 1028540-CD74HCT4067QM96Q1
Manufacturer: Texas Instruments Win Source Part Number: 1028540-CD74HCT4067Q M96Q1 Packaging: Reel - TR Number of Circuits: 1 -3db Bandwidth: 89MHz Channel-to-Channel Matching (ΔRon): 10 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 180 Ohm Case / Package: 24-SOIC Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 60ns, 55ns Channel Capacitance(CS off, CD off): 5pF, 50pF Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028540-CD74HCT4067QM96Q1
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 89MHz
Channel-to-Channel Matching (ΔRon): 10 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 180 Ohm
Case / Package: 24-SOIC
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 60ns, 55ns
Channel Capacitance(CS off, CD off): 5pF, 50pF
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD74HCT4067QM96Q1
Analog Switches, Multiplexers, Demultiplexers CD74HCT4067QM96Q1
IC MUX/DMUX 16CH 24SOIC

IC MUX/DMUX 16CH 24SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD74HCT4067QM96Q1
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD74HCT4067QM96Q1
IC MUX 16:1 180OHM 24SOIC

IC MUX 16:1 180OHM 24SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1028540-CD74HCT4067QM96Q1 CD74HCT4067QM96Q1 CD74HCT4067QM96Q1
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4067QM96Q1 Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1914991 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details
Inverter - 74AHC1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
2 suppliers
Interface Transceiver IC - 702-SI32260-C-GM1R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
6 suppliers