Rochester Electronics Interface - Sensor and Detector Interfaces AD22057R

Description
IC AMP DIFF SNGL-SUP 8SOIC
Description
IC AMP DIFF SNGL-SUP 8SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The AD22057R is a single-supply difference amplifier designed for amplifying and low-pass filtering small differential voltages, particularly in applications with large common-mode voltages. It operates with supply voltages ranging from +3.0 V to +36 V and features a gain that can be adjusted from 31 to 3160, with a default gain of approximately 20. The input common-mode range extends from below ground to +24 V, making it suitable for various sensor applications. This amplifier includes transient spike protection and RFI filters, ensuring reliable performance in noisy environments. It can drive a 1 kOc load to +4 V using a +5 V supply and has an operating temperature range of -40¬8C to +125¬8C. The device is packaged in an 8-lead SOIC format, making it compact for integration into various designs. The AD22057R is particularly useful for current sensing, motor control, and interfacing with pressure transducers and strain gauges.

Datasheet Summary
Powered by GS/AI

The AD22057R is a single-supply difference amplifier designed for amplifying and low-pass filtering small differential voltages, particularly in applications with large common-mode voltages. It operates with supply voltages ranging from +3.0 V to +36 V and features a gain that can be adjusted from 31 to 3160, with a default gain of approximately 20. The input common-mode range extends from below ground to +24 V, making it suitable for various sensor applications. This amplifier includes transient spike protection and RFI filters, ensuring reliable performance in noisy environments. It can drive a 1 kOc load to +4 V using a +5 V supply and has an operating temperature range of -40¬8C to +125¬8C. The device is packaged in an 8-lead SOIC format, making it compact for integration into various designs. The AD22057R is particularly useful for current sensing, motor control, and interfacing with pressure transducers and strain gauges.

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor and Detector Interfaces - AD22057R - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor and Detector Interfaces
AD22057R
Interface - Sensor and Detector Interfaces AD22057R
IC AMP DIFF SNGL-SUP 8SOIC

IC AMP DIFF SNGL-SUP 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category IC Interfaces
Product Number AD22057R
Product Name Interface - Sensor and Detector Interfaces
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Specialized - 34R3430R-4CVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Interface module - 289-458 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 26LS34SC - Rochester Electronics
Specs
Technology RS422
Package Type SOIC; SOIC16
View Details
2 suppliers