The SN54HCT14 Hex Schmitt-trigger Inverter is a device that contains six independent inverters, each capable of performing the Boolean function Y = Ain in positive logic. It operates within a voltage range of 4.5 V to 5.5 V and is designed to drive up to 10 LSTTL loads. The device features low power consumption with a maximum supply current of 20 µA and a typical propagation delay of 18 ns. Each output can provide a drive current of ±4 mA at 5 V, and the inputs are compatible with TTL voltage levels, ensuring versatility in various applications. This part number, 5962-8689001DA, is available in a CFP package and is rated for operation in a temperature range of -55°C to 125°C. It is suitable for use in applications such as uninterruptible power supplies (UPS), computer peripherals, printers, and AC servo drives. The device's specifications make it a reliable choice for engineers looking for efficient and effective inverter solutions in their designs.
Hex Schmitt-trigger Inverters 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 5962-8689001DA |
| Product Name | SN54HCT14 Hex Schmitt-trigger Inverters |
| Technology | HCT |