1.3-V micro Power Single Channel Codec 32-VQFN 0 to 70
16-Bit 1-Ch Serial CODEC, 1.3V, 87dB SNR, VQFN EP Product overview: AIC111RHB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 1.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 1.3V, VQFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AIC111RHB can be used for catalog matching and distributor lookup.
Win Source Part Number: 1027808-AIC111RHB
Category: Integrated Circuits (ICs)>Interface - CODECs
Series: microPOWER™
Type: Voice-Band
Package: Tube
Standard Package: 73
Mounting: SMD (SMT)
Data Interface: Serial
Voltage - Supply, Analog: 1.1V ~ 1.5V
Voltage - Supply, Digital: 1.1V ~ 1.5V
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Temperature Range - Operating: 0°C ~ 70°C
Alternative Parts (Cross-Reference): TLV320AIC12KIRHBR; TLV320AIC12KIRHBT; PCM3794ARHBR;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -AIC111RHB-NDR,-296-
Base Product Number: AIC111
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
Voice-Band Interface 16 b Serial 32-VQFN (5x5)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AIC111RHB | 716-AIC111RHB | 1027808-AIC111RHB | 296-15335-ND | AIC111RHB | AIC111RHB |
| Product Name | AIC111 1.3-V micro Power Single Channel Codec | 16-bit 1.3V VQFN Interface Transceiver IC | Integrated Circuits (ICs) - Interface - CODECs | CODECS | CODECS | CODECS |
| Device Type | Codec | Transceiver | Sensor Interface; Codec | Codec | Voice-Band | Codec |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | VQFN | VQFN EP | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |