Texas Instruments CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry CF4320HZKFR

Description
CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry 114-LFBGA -40 to 85
Request a Quote Datasheet
Description
CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry 114-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry - CF4320HZKFR - Texas Instruments
Dallas, TX, United States
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry
CF4320HZKFR
CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry CF4320HZKFR
CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry 114-LFBGA -40 to 85

CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry 114-LFBGA -40 to 85

Supplier's Site Datasheet
Interface - Interface - Specialized - CF4320HZKFR - 1161353-CF4320HZKFR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - CF4320HZKFR
1161353-CF4320HZKFR
Interface - Interface - Specialized - CF4320HZKFR 1161353-CF4320HZKFR
Manufacturer: Texas Instruments Win Source Part Number: 1161353-CF4320HZKFR Packaging: Reel - TR Package: 114-BGA Microstar Applications: GPS Mounting: SMD Operating Supply Voltage: 3.3V, 5V Interface: Bus Family Name: CF4320H Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 114-BGA MICROSTAR (16x5.5) Alternative Parts (Cross-Reference): CF4320HGKFR; CF4320HZKF; Introduction Date: June 01, 2003 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1161353-CF4320HZKFR
Packaging: Reel - TR
Package: 114-BGA Microstar
Applications: GPS
Mounting: SMD
Operating Supply Voltage: 3.3V, 5V
Interface: Bus
Family Name: CF4320H
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 114-BGA MICROSTAR (16x5.5)
Alternative Parts (Cross-Reference): CF4320HGKFR; CF4320HZKF;
Introduction Date: June 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Specialized - CF4320HZKFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CF4320HZKFR
Specialized CF4320HZKFR
GPS Interface 114-BGA MICROSTAR (16x5.5)

GPS Interface 114-BGA MICROSTAR (16x5.5)

Buy Now
Specialized - CF4320HZKFR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
CF4320HZKFR
Specialized CF4320HZKFR
GPS Interface 114-BGA MICROSTAR (16x5.5)

GPS Interface 114-BGA MICROSTAR (16x5.5)

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
CF4320HZKFR
Integrated Circuits (ICs) - Interface - Specialized CF4320HZKFR
INTERFACE CIRCUIT, PBGA114

INTERFACE CIRCUIT, PBGA114

Supplier's Site
Interface - Specialized - CF4320HZKFR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
CF4320HZKFR
Interface - Specialized CF4320HZKFR
IC INTERFACE SPECIALIZED 114BGA

IC INTERFACE SPECIALIZED 114BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CF4320HZKFR 1161353-CF4320HZKFR CF4320HZKFR CF4320HZKFR CF4320HZKFR
Product Name CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry Interface - Interface - Specialized - CF4320HZKFR Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type CF4320H CompactFlash Bus-interface Chip with ESD Protection, Translation, and Card-Detect Circuitry Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-86874012A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers