The AM26LS32AMFKB is a quadruple differential line receiver in a 20-pin LCCC package measuring 8.9 mm × 8.9 mm, designed for balanced and unbalanced digital data transmission. It operates over the full military temperature range of -55°C to 125°C, features a ±15-V common-mode range with ±500-mV sensitivity, and complies with ANSI TIA/EIA-422-B, TIA/EIA-423-B, and ITU recommendations V.10 and V.11. The device uses a single 5-V supply and includes 3-state outputs with complementary active-high and active-low enable inputs. Input impedance is 12 kΩ minimum, and open-input fail-safe ensures high outputs when inputs are unconnected.
Quadruple Differential Line Receiver 20-LCCC -55 to 125
Quadruple Differential Line Receiver 20-LCCC -55 to 125 Product overview: AM26LS32AMFKB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26LS32AMFKB can be used for catalog matching and distributor lookup.
IC RECEIVER HALF 0/4 20LCCC
QUADRUPLE DIFFERENTIAL LINE RECE
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26LS32AMFKB | 710-AM26LS32AMFKB | AM26LS32AMFKB | AM26LS32AMFKB |
| Product Name | AM26LS32AM Quadruple Differential Line Receiver | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver | Transceiver | Receiver; Sensor Interface | Receiver |
| # of Tx | 0 # | |||
| # of Rx | 4 # | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) |