Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR CD4067BPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 771350-CD4067BPWR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Family Name: CD4067B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): DG535DJ-E3; HCC4067BC1; HCF4067BC1; 5962-8971001AA; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771350-CD4067BPWR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Family Name: CD4067B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): DG535DJ-E3; HCC4067BC1; HCF4067BC1; 5962-8971001AA; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - 771350-CD4067BPWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR
771350-CD4067BPWR
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR 771350-CD4067BPWR
Manufacturer: Texas Instruments Win Source Part Number: 771350-CD4067BPWR Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C (TA) Package: 24-TSSOP (0.173", 4.40mm Width) Number of Circuits: 1 Operating Supply Voltage: 3 V ~ 18 V -3db Bandwidth: 14MHz Channel-to-Channel Matching (ΔRon): 5 Ohm Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF Family Name: CD4067B Categories: Integrated Circuits (ICs) Manufacturer Package: 24-TSSOP On-State Resistance (Maximum): 240 Ohm Current - Leakage (IS(off)) (Maximum): 100nA Alternative Parts (Cross-Reference): DG535DJ-E3; HCC4067BC1; HCF4067BC1; 5962-8971001AA; Introduction Date: August 01, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 771350-CD4067BPWR
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 1
Operating Supply Voltage: 3 V ~ 18 V
-3db Bandwidth: 14MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Channel Capacitance (CS(off), CD(off)): 0.2pF, 55pF
Family Name: CD4067B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-TSSOP
On-State Resistance (Maximum): 240 Ohm
Current - Leakage (IS(off)) (Maximum): 100nA
Alternative Parts (Cross-Reference): DG535DJ-E3; HCC4067BC1; HCF4067BC1; 5962-8971001AA;
Introduction Date: August 01, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - ODG (Origin Data Global)
Shenzhen, China
Analog Switches, Multiplexers, Demultiplexers
CD4067BPWR
Analog Switches, Multiplexers, Demultiplexers CD4067BPWR
IC MUX/DEMUX 1X16 24TSSOP

IC MUX/DEMUX 1X16 24TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4067BPWR
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4067BPWR
IC MUX 16:1 240OHM 24TSSOP

IC MUX 16:1 240OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 771350-CD4067BPWR CD4067BPWR CD4067BPWR
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWR Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Supply Voltage Other; 3 V ~ 18 V Other; 3V ~ 18V
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1185-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
7 suppliers
Interface Transceiver IC - 722-SI2415-C-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9833BRM - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details