The AM26C31IN is a quadruple differential line driver in a 16-pin PDIP package, operating from a single 5V supply with a typical quiescent current of 100μA. It meets TIA/EIA-422-B and ITU V.11 standards, features 3-state outputs with high impedance in power-off conditions, and is characterized for operation from -40°C to +125°C. The device has a propagation delay of 7ns typical and low pulse distortion of 0.5ns typical.
Quadruple Differential Line Driver 16-PDIP -40 to 85
Quad RS-422 Transmitter, 10Mbps, 5V, 16-Pin PDIP Product overview: AM26C31IN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31IN can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083080-AM26C31IN
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SO
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive
IC DRIVER 4/0 16DIP
IC, LINE DRIVER, QUAD, 16DIP; Device Type:Differential; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | AM26C31IN | 710-AM26C31IN | 083080-AM26C31IN | AM26C31IN | 29AH3378 |
| Product Name | AM26C31 Quadruple Differential Line Driver | Quad 5V Interface Transceiver IC | Interface - Interface - Drivers, Receivers, Transceivers - AM26C31IN | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Ic, Line Driver, Quad, 16Dip; Device Type Texas Instruments |
| Device Type | Line / Bus Driver | Transceiver | Receiver | Receiver; Sensor Interface | |
| Features | RoHS | RoHS | RoHS | ||
| # of Tx | 4 # | ||||
| # of Rx | 0 # | ||||
| Data Rate | 10000 kbps | 10000 kbps |