Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26C32CNS

Description
Win Source Part Number: 1337409-AM26C32CNS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 1 Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60 mV Data Rate: 200kbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet
Description
Win Source Part Number: 1337409-AM26C32CNS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 1 Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60 mV Data Rate: 200kbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1337409-AM26C32CNS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1337409-AM26C32CNS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1337409-AM26C32CNS
Win Source Part Number: 1337409-AM26C32CNS Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Type: Receiver Package: Tube Standard Package: 1 Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 60 mV Data Rate: 200kbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C (TA) Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments

Win Source Part Number: 1337409-AM26C32CNS
Category: Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Type: Receiver
Package: Tube
Standard Package: 1
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 60 mV
Data Rate: 200kbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C (TA)
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments

Buy Now Datasheet
Quad Interface Transceiver IC - 710-AM26C32CNS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-AM26C32CNS
Quad Interface Transceiver IC 710-AM26C32CNS
IC,LINE RECEIVER,QUAD,BICMOS ,DIFFERENTIAL,SOP,16 PIN,PLASTIC Product overview: AM26C32CNS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32CNS can be used for catalog matching and distributor lookup.

IC,LINE RECEIVER,QUAD,BICMOS,DIFFERENTIAL,SOP,16PIN,PLASTIC Product overview: AM26C32CNS from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C32CNS can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
AM26C32CNS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers AM26C32CNS
IC RECEIVER 0/4 16SO

IC RECEIVER 0/4 16SO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1337409-AM26C32CNS 710-AM26C32CNS AM26C32CNS
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Receiver; Sensor Interface; Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 4.5V ~ 5.5V Other
Data Rate 200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5350CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface - Modems - ICs and Modules - SI2435-F-FTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Package Type SSOP; 24-TSSOP
View Details
3 suppliers
Interface module - 704-5234 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Specialized - AD7669JP-REEL - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type 28-LCC (J-Lead)
View Details