Texas Instruments LM385-2.5-N Micropower Voltage Reference Diode LM385MX-2.5

Description
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM385-2.5-N Micropower Voltage Reference Diode - LM385MX-2.5 - Texas Instruments
Dallas, TX, United States
LM385-2.5-N Micropower Voltage Reference Diode
LM385MX-2.5
LM385-2.5-N Micropower Voltage Reference Diode LM385MX-2.5
Micropower Voltage Reference Diode 8-SOIC 0 to 70

Micropower Voltage Reference Diode 8-SOIC 0 to 70

Buy Now Datasheet
Voltage Reference - 296-36276-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36276-2-ND
Voltage Reference 296-36276-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±3% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM385MX-2.5
SOIC Precision Voltage Reference IC 693-LM385MX-2.5
Micropower Voltage Reference Diode 8-SOIC 0 to 70 Product overview: LM385MX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX-2.5 can be used for catalog matching and distributor lookup.

Micropower Voltage Reference Diode 8-SOIC 0 to 70 Product overview: LM385MX-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385MX-2.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM385MX-2.5 - 1199230-LM385MX-2.5 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM385MX-2.5
1199230-LM385MX-2.5
Electronic Surplus - LM385MX-2.5 1199230-LM385MX-2.5
Manufacturer: Texas Instruments Win Source Part Number: 1199230-LM385MX-2.5 Packaging: Reel Mounting Style: SMD Tolerance: ±3% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: LM385 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199230-LM385MX-2.5
Packaging: Reel
Mounting Style: SMD
Tolerance: ±3%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: LM385
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-2.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385MX-2.5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385MX-2.5
IC VREF SHUNT 3% 8SOIC

IC VREF SHUNT 3% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM385MX-2.5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385MX-2.5
PMIC - Voltage Reference LM385MX-2.5
IC VREF SHUNT 3% 8SOIC

IC VREF SHUNT 3% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385MX-2.5 296-36276-2-ND 693-LM385MX-2.5 1199230-LM385MX-2.5 LM385MX-2.5 LM385MX-2.5
Product Name LM385-2.5-N Micropower Voltage Reference Diode Voltage Reference SOIC Precision Voltage Reference IC Electronic Surplus - LM385MX-2.5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed
Package Type Other; SOIC,SOT-23,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.5 volts 2.5 volts
TC 50 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
9 suppliers
LM185-2.5QML-SP Micropower Voltage Reference Diode - 5962-8759406VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers