The TL084A is a quad JFET-input operational amplifier with a wide supply voltage range of ±2.25V to ±20V or 4.5V to 40V, a typical slew rate of 20V/μs, a typical input offset voltage of 1mV, and a low offset voltage drift of 2μV/°C. It operates over the temperature range of 0°C to 70°C and is supplied in a 14-pin SOP (NS) package. The device includes integrated EMI and RF filters, supports common-mode input voltage including the positive supply rail, and offers output short-circuit protection with a typical input noise of 37nV/√Hz at 1kHz.
JFET-Input Operational Amplifier 14-SO 0 to 70
Operational Amplifier, 4 Func, 6000uV Offset-Max, BIPolar, PDSO14
J-FET Amplifier 4 Circuit 14-SO
Quad Op Amp, 3MHz BW, 18V, 13V/µs SR, JFET Input, 4-Ch, SOP Product overview: TL084ACNSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 18V, 13V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL084ACNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032290-TL084ACNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
IC OPAMP JFET 4 CIRCUIT 14SO
J-FET Amplifier 4 Circuit 14-SO
PRICE/EA (MIN PURCH= 2000) IC, OP-AMP, 3MHZ, 13V/ S, SOIC-14; OP AMP TYPE:LOW POWER; NO. OF AMPLIFIERS:4; BANDWIDTH:3MHZ; SLEW RATE:13V/ S; SUPPLY VOL. FREE 2 YEAR RADWELL WARRANTY
Operational Amplifiers - Op Amps Quad JFET Neg Input
IC OPAMP JFET 4 CIRCUIT 14SO
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Radwell International | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL084ACNSR | TL084ACNSR | 296-13349-2-ND | 687-TL084ACNSR | 032290-TL084ACNSR | TL084ACNSR | TL084ACNSR | 16625610 | TL084ACNSR | TL084ACNSR |
| Product Name | TL084A JFET-Input Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Quad 3MHz 18V 13V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL084ACNSR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||||
| VOS | 6 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 75 dB |