The TL082CMX is a dual JFET input operational amplifier in an 8-pin SOIC package, designed for applications requiring high speed, low noise, and low input bias current. It features a 4 MHz gain bandwidth product, a 13 V/μs slew rate, and a 3.6 mA supply current per amplifier. The device operates from 0°C to +70°C with an input offset voltage of up to 15 mV at 25°C and an input impedance of 10¹² Ω. The package dimensions are 6.4 mm in height, 5.2 mm in length, and 8.0 mm in width, conforming to the SOIC (D) package standard. It is available in tape and reel packaging for surface-mount assembly.
Wide Bandwidth Dual JFET Input Operational Amplifier 8-SOIC 0 to 70
Operational Amplifier, 2 Func, 20000uV Offset-Max, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1267997-TL082CMX
Packaging: Reel
Mounting Style: SMD
Supply Current: 3.6mA
Amplifier Type: J-FET
Slew Rate: 13V/μs
Gain Bandwidth Product: 4MHz
Current - Input Bias: 50pA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Family Part Number: TL082
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 18V
Dual Op-Amp, 4MHz BW, 20mV Offset, 8-Pin SOIC Product overview: TL082CMX from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 4MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 4MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082CMX can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL082CMX | TL082CMX | 1267997-TL082CMX | 687-TL082CMX | TL082CMX | TL082CMX | TL082CMX | TL082CMX |
| Product Name | TL082-N Wide Bandwidth Dual JFET Input Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082CMX | Dual 4MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 30 volts | ||||||
| VOS | 15 millivolts | 5 millivolts | 5 millivolts | 5 millivolts | ||||
| GBW | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | 13 V/µs | |||
| Input Voltage Noise (Vn) | 25 nV/rt.Hz |