Texas Instruments TL082B JFET-Input Operational Amplifier TL082BCDR

Description
JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL082B JFET-Input Operational Amplifier - TL082BCDR - Texas Instruments
Dallas, TX, United States
TL082B JFET-Input Operational Amplifier
TL082BCDR
TL082B JFET-Input Operational Amplifier TL082BCDR
JFET-Input Operational Amplifier 8-SOIC 0 to 70

JFET-Input Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 18V 13V Operational Amplifier IC
687-TL082BCDR
Dual 3MHz 18V 13V Operational Amplifier IC 687-TL082BCDR
Dual Op Amp, 3MHz, 18V, 200pA, 75dB CMRR, 13V/µs SR, 8-SOIC Product overview: TL082BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082BCDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, 18V, 200pA, 75dB CMRR, 13V/µs SR, 8-SOIC Product overview: TL082BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 18V, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 18V, 13V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL082BCDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15004-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15004-2-ND
Instrumentation, Op Amps, Buffer Amps 296-15004-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15004-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15004-1-ND
Instrumentation, Op Amps, Buffer Amps 296-15004-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-15004-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-15004-6-ND
Instrumentation, Op Amps, Buffer Amps 296-15004-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCDR - 1267989-TL082BCDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCDR
1267989-TL082BCDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCDR 1267989-TL082BCDR
Manufacturer: Texas Instruments Win Source Part Number: 1267989-TL082BCDR Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: J-FET Current - Input Bias: 30pA Voltage - Input Offset: 2mV Family Name: TL082B Categories: Integrated Circuits (ICs) Operating Supply Current: 1.4mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC SR - Slew Rate: 13 V/μs GBP - Gain Bandwidth Product: 3MHz Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V Alternative Parts (Cross-Reference): TL072CDT; TL072IDT; TL072BIYDT; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1267989-TL082BCDR
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: J-FET
Current - Input Bias: 30pA
Voltage - Input Offset: 2mV
Family Name: TL082B
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.4mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
SR - Slew Rate: 13 V/μs
GBP - Gain Bandwidth Product: 3MHz
Dual Supply Voltage (±): 7 V ~ 36 V, ±3.5 V ~ 18 V
Alternative Parts (Cross-Reference): TL072CDT; TL072IDT; TL072BIYDT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments - 27AJ0130 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments
27AJ0130
Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments 27AJ0130
OP-AMP, 3MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

OP-AMP, 3MHZ, 13V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL082BCDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL082BCDR
Instrumentation, OP Amps, Buffer Amps TL082BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL082BCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL082BCDR
Integrated Circuits (ICs) - Linear - Amplifiers TL082BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL082BCDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL082BCDR
Instrumentation, OP Amps, Buffer Amps TL082BCDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Operational Amplifier/Comparator >> FET InputAmplifiers - TL082BCDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> FET InputAmplifiers
TL082BCDR
Operational Amplifier/Comparator >> FET InputAmplifiers TL082BCDR
3MHz 2mV 30pA SOIC-8 FET InputAmplifiers ROHS

3MHz 2mV 30pA SOIC-8 FET InputAmplifiers ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL082BCDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL082BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL082BCDR
Operational Amplifiers - Op Amps TL082BCDR
Operational Amplifiers - Op Amps JFET-Input Oper Amplifier

Operational Amplifiers - Op Amps JFET-Input Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers
Product Number TL082BCDR 687-TL082BCDR 296-15004-2-ND 1267989-TL082BCDR 27AJ0130 TL082BCDR TL082BCDR TL082BCDR TL082BCDR TL082BCDR TL082BCDR
Product Name TL082B JFET-Input Operational Amplifier Dual 3MHz 18V 13V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL082BCDR Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> FET InputAmplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 10 volts 10 volts
VOS 3 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2800 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA118 Precision, Low Power Instrumentation Amplifier - INA118U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
11 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DUBR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KPG4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
7 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details