Precision Unity Gain Differential Amplifier 8-PDIP
Differential Amplifier 1 Circuit 8-PDIP
TEXAS INSTRUMENTS - INA105KPG4 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, DIP-8
IC OPAMP DIFF 1 CIRCUIT 8DIP
Differential Amplifiers Precision Unity Gain
IC OPAMP DIFF 1 CIRCUIT 8DIP
Differential Amplifier 1 Circuit 8-PDIP
| Texas Instruments | DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA105KPG4 | INA105KPG4-ND | 815-INA105KPG4 | INA105KPG4 | INA105KPG4 | INA105KPG4 | INA105KPG4 |
| Product Name | INA105 Precision Unity Gain Differential Amplifier | Instrumentation, Op Amps, Buffer Amps | TEXAS INSTRUMENTS - INA105KPG4 - DIFFERENTIAL AMPLIFIER, 1MHZ, 3V/uS, DIP-8 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Differential Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Device Type | Differential Amplifiers | ||||||
| Standards and Certifications | RoHS | ||||||
| Package Type | PDIP,SOIC | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP (0.300, 7.62mm) | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |||
| Slew Rate | 3 V/µs | 3.00E-6 V/µs | 3.00E-6 V/µs | 3 V/µs |