Texas Instruments TL072B Low-Noise JFET-Input Operational Amplifier TL072BCDR

Description
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL072B Low-Noise JFET-Input Operational Amplifier - TL072BCDR - Texas Instruments
Dallas, TX, United States
TL072B Low-Noise JFET-Input Operational Amplifier
TL072BCDR
TL072B Low-Noise JFET-Input Operational Amplifier TL072BCDR
Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70

Low-Noise JFET-Input Operational Amplifier 8-SOIC 0 to 70

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14996-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14996-2-ND
Instrumentation, Op Amps, Buffer Amps 296-14996-2-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14996-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14996-6-ND
Instrumentation, Op Amps, Buffer Amps 296-14996-6-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-14996-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-14996-1-ND
Instrumentation, Op Amps, Buffer Amps 296-14996-1-ND
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDR - 032253-TL072BCDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDR
032253-TL072BCDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDR 032253-TL072BCDR
Manufacturer: Texas Instruments Win Source Part Number: 032253-TL072BCDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 65pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V Operating Supply Current: 1.4mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 032253-TL072BCDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 3MHz 13V SOIC Operational Amplifier IC
687-TL072BCDR
Dual 3MHz 13V SOIC Operational Amplifier IC 687-TL072BCDR
Dual Op Amp, 3MHz, JFET Input, 13V/µs Slew Rate, 8-SOIC Product overview: TL072BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BCDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz, JFET Input, 13V/µs Slew Rate, 8-SOIC Product overview: TL072BCDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 13V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 13V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL072BCDR can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL072BCDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL072BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL072BCDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL072BCDR
Integrated Circuits (ICs) - Linear - Amplifiers TL072BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL072BCDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL072BCDR
Instrumentation, OP Amps, Buffer Amps TL072BCDR
J-FET Amplifier 2 Circuit 8-SOIC

J-FET Amplifier 2 Circuit 8-SOIC

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL072BCDR
Operational Amplifiers - Op Amps TL072BCDR
Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp

Operational Amplifiers - Op Amps Low-Noise JFET-Input Op Amp

Buy Now Datasheet
Opamp, 3Mhz, 0 To 70Deg C; No. Of Amplifiers Texas Instruments - 32AH8515 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 3Mhz, 0 To 70Deg C; No. Of Amplifiers Texas Instruments
32AH8515
Opamp, 3Mhz, 0 To 70Deg C; No. Of Amplifiers Texas Instruments 32AH8515
OPAMP, 3MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

OPAMP, 3MHZ, 0 TO 70DEG C; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL072BCDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
TL072BCDR
Instrumentation, OP Amps, Buffer Amps TL072BCDR
IC OPAMP JFET 2 CIRCUIT 8SOIC

IC OPAMP JFET 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number TL072BCDR 296-14996-2-ND 032253-TL072BCDR 687-TL072BCDR TL072BCDR TL072BCDR TL072BCDR TL072BCDR 32AH8515 TL072BCDR
Product Name TL072B Low-Noise JFET-Input Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL072BCDR Dual 3MHz 13V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Opamp, 3Mhz, 0 To 70Deg C; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 7 to 36 volts 18 volts 10 volts 10 volts
VOS 3 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 2500 microamps
CMRR 75 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details
BUF634 250mA High-Speed Buffer - BUF634FKTTT - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
9 suppliers
INA118 Precision, Low Power Instrumentation Amplifier - INA118PBG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
9 suppliers