Texas Instruments INA118 Precision, Low Power Instrumentation Amplifier INA118PBG4

Description
Precision, Low Power Instrumentation Amplifier 8-PDIP
Request a Quote
Description
Precision, Low Power Instrumentation Amplifier 8-PDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The INA118PBG4 is a precision, low-power instrumentation amplifier designed for a variety of applications, including pressure and temperature transmitters, weigh scales, and data acquisition systems. It features a low offset voltage of 50 µV and a low drift of 0.5 µV/°C, ensuring high accuracy in measurements. The device supports a wide supply voltage range from ±2.25 V to ±18 V and has a low quiescent current of 350 µA, making it suitable for battery-operated systems. The INA118 utilizes a three op-amp design that allows for a gain range from 1 to 10,000, set by a single external resistor. It offers high common-mode rejection ratio (CMR) of 110 dB at a gain of 1000, and its inputs are protected against overvoltage up to ±40 V. The amplifier is available in both 8-pin plastic DIP and SO-8 surface-mount packages, and it operates within a temperature range of -40°C to +85°C. This combination of features makes the INA118 a versatile choice for precision amplification tasks in various engineering projects.

Datasheet Summary
Powered by GS/AI

The INA118PBG4 is a precision, low-power instrumentation amplifier designed for a variety of applications, including pressure and temperature transmitters, weigh scales, and data acquisition systems. It features a low offset voltage of 50 µV and a low drift of 0.5 µV/°C, ensuring high accuracy in measurements. The device supports a wide supply voltage range from ±2.25 V to ±18 V and has a low quiescent current of 350 µA, making it suitable for battery-operated systems. The INA118 utilizes a three op-amp design that allows for a gain range from 1 to 10,000, set by a single external resistor. It offers high common-mode rejection ratio (CMR) of 110 dB at a gain of 1000, and its inputs are protected against overvoltage up to ±40 V. The amplifier is available in both 8-pin plastic DIP and SO-8 surface-mount packages, and it operates within a temperature range of -40°C to +85°C. This combination of features makes the INA118 a versatile choice for precision amplification tasks in various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
INA118 Precision, Low Power Instrumentation Amplifier - INA118PBG4 - Texas Instruments
Dallas, TX, United States
INA118 Precision, Low Power Instrumentation Amplifier
INA118PBG4
INA118 Precision, Low Power Instrumentation Amplifier INA118PBG4
Precision, Low Power Instrumentation Amplifier 8-PDIP

Precision, Low Power Instrumentation Amplifier 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Low-Power 800kHz Operational Amplifier IC
687-INA118PBG4
Low-Power 800kHz Operational Amplifier IC 687-INA118PBG4
Low Power Instrumentation Amp, 800kHz BW, 10uV Vos, 10GR Rin Product overview: INA118PBG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118PBG4 can be used for catalog matching and distributor lookup.

Low Power Instrumentation Amp, 800kHz BW, 10uV Vos, 10GR Rin Product overview: INA118PBG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 800kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 800kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA118PBG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PBG4 - 1185736-INA118PBG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PBG4
1185736-INA118PBG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PBG4 1185736-INA118PBG4
Manufacturer: Texas Instruments Win Source Part Number: 1185736-INA118PBG4 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Number of Circuits: 1 -3db Bandwidth: 800kHz Amplifier Type: Instrumentation Current - Input Bias: 1nA Voltage - Input Offset: 10μV Family Name: INA118 Categories: Integrated Circuits (ICs) Operating Supply Current: 350μA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-PDIP Output Current per Channel: 12mA SR - Slew Rate: 0.9 V/μs Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V Alternative Parts (Cross-Reference): LT1167ACN8; LT1168AIN8; LT1168AIN8#PBF; Introduction Date: February 01, 2005 ECCN: EAR99 Country of Origin: Malaysia, Mexico, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185736-INA118PBG4
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 8-DIP (0.300", 7.62mm)
Number of Circuits: 1
-3db Bandwidth: 800kHz
Amplifier Type: Instrumentation
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Family Name: INA118
Categories: Integrated Circuits (ICs)
Operating Supply Current: 350μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-PDIP
Output Current per Channel: 12mA
SR - Slew Rate: 0.9 V/μs
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Alternative Parts (Cross-Reference): LT1167ACN8; LT1168AIN8; LT1168AIN8#PBF;
Introduction Date: February 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC OPAMP INSTR 800KHZ 8DIP - 815-INA118PBG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP INSTR 800KHZ 8DIP
815-INA118PBG4
IC OPAMP INSTR 800KHZ 8DIP 815-INA118PBG4
IC OPAMP INSTR 800KHZ 8DIP

IC OPAMP INSTR 800KHZ 8DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Instrumentation Amplifier Chips
Product Number INA118PBG4 687-INA118PBG4 1185736-INA118PBG4 815-INA118PBG4
Product Name INA118 Precision, Low Power Instrumentation Amplifier Low-Power 800kHz Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA118PBG4 IC OPAMP INSTR 800KHZ 8DIP
RoHS Compliant RoHS RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V 10 V/V
CMRR 107 dB
Supply Voltage (VS) 2.7 to 36 volts 36 volts 15 volts
IBIAS 0.0050 µA 1.00E-3 µA 0.0050 µA
Unlock Full Specs
to access all available technical data

Similar Products

TLE2022AM High-Speed, Low-Power, Precision Dual Operational Amplifier - 5962-9088105QPA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.4000 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - 100115W-MIL - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
LM124-SP Quadruple Operational Amplifier - 5962-9950403V9B - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,XCEPT
View Details