Low-Noise JFET-Input General-Purpose Operational Amplifier 8-SOIC -40 to 85
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
J-FET Amplifier 1 Circuit 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 032251-TL071IDR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 65pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 1.4mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
Low-Noise JFET Op Amp, 3MHz BW, 13V/µs SR, 18V, 8-SOIC Product overview: TL071IDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3MHz, 13V, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3MHz, 13V, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL071IDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 1 CIRCUIT 8SOIC
IC OPAMP JFET 3MHZ 8SOIC
3mV 5.25MHz 65pA SOIC-8 FET InputAmplifiers ROHS
J-FET Amplifier 1 Circuit 8-SOIC
OP-AMP, 3MHZ, 13V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:13V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Low-Noise JFET-Input
IC OPAMP JFET 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL071IDR | 296-26694-6-ND | 032251-TL071IDR | 687-TL071IDR | TL071IDR | 815-TL071IDR | TL071IDR | TL071IDR | 33AH5098 | TL071IDR | TL071IDR | TL071IDR |
| Product Name | TL071 Low-Noise JFET-Input General-Purpose Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL071IDR | 3MHz 13V 18V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | IC OPAMP JFET 3MHZ 8SOIC | Operational Amplifier/Comparator >> FET InputAmplifiers | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 3Mhz, 13V/us, Soic-8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 10 volts | |||||||
| VOS | 10 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | ||||||||
| Quiescent Current (IQ) | 2500 microamps | |||||||||||
| CMRR | 70 dB |