18-V Supply Multi-Channel Gamma Correction Buffer 14-HTSSOP
Video Amp, 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 012358-BUF05704AIPWP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 1MHz
Slew Rate: 1.6 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 14-HTSSOP
Supply Voltage - Operating: 4.5 V to 18 V
Operating Supply Current: 5mA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
4-Ch Gamma Buffer Amp, 18V, 1MHz BW, HTSSOP Product overview: BUF05704AIPWPR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 1MHz, HTSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 18V, 1MHz, HTSSOP, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF05704AIPWPR can be used for catalog matching and distributor lookup.
IC AMP TFT-LCD 14HTSSOP
Video Amp 4 TFT-LCD Panels: Gamma Buffer, VCOM Driver 14-HTSSOP
LCD Gamma Buffers 18-V Supply Multi-Ch Correction
IC AMP TFT-LCD 14HTSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips |
| Product Number | BUF05704AIPWPR | 296-BUF05704AIPWPRTR-ND | 012358-BUF05704AIPWPR | 737-BUF05704AIPWPR | BUF05704AIPWPR | BUF05704AIPWPR | BUF05704AIPWPR | BUF05704AIPWPR |
| Product Name | BUF05704 18-V Supply Multi-Channel Gamma Correction Buffer | Video Amps and Modules | Linear - Linear - Amplifiers - Video Amps and Modules - BUF05704AIPWPR | 18V 1MHz HTSSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Video Amps and Modules | LCD Gamma Buffers | Linear - Amplifiers - Video Amps and Modules |
| RoHS Compliant | RoHS | |||||||
| Features | Rail-Rail-Out | |||||||
| Slew Rate | 1.6 V/µs | 1.6 V/µs | ||||||
| Supply Voltage (VS) | 4.5 to 18 volts | 7 to 18 volts | ||||||
| Package Type | "14-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-HTSSOP | Tape and Reel | 14-HTSSOP | SSOP; SOP; TSSOP; 14-PowerTSSOP (0.173\", 4.40mm Width) |