Texas Instruments TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier TL062IPWRG4

Description
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier - TL062IPWRG4 - Texas Instruments
Dallas, TX, United States
TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier
TL062IPWRG4
TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier TL062IPWRG4
Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP -40 to 85

Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 1MHz 3.5V TSSOP Operational Amplifier IC
687-TL062IPWRG4
Dual 1MHz 3.5V TSSOP Operational Amplifier IC 687-TL062IPWRG4
Dual Op Amp, 1MHz GBW, 3.5V/µs SR, 200pA IB, 80dB CMRR, 8-TSSOP Product overview: TL062IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 3.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 3.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IPWRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz GBW, 3.5V/µs SR, 200pA IB, 80dB CMRR, 8-TSSOP Product overview: TL062IPWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 3.5V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 3.5V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062IPWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4 - 1267871-TL062IPWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4
1267871-TL062IPWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4 1267871-TL062IPWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1267871-TL062IPWRG4 Packaging: Tape and Reel Mounting Style: SMD Supply Current: 200μA Amplifier Type: J-FET Slew Rate: 3.5V/μs Gain Bandwidth Product: 1MHz Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Supplier Device Package: 8-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: TL062 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V

Manufacturer: Texas Instruments
Win Source Part Number: 1267871-TL062IPWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Supply Current: 200μA
Amplifier Type: J-FET
Slew Rate: 3.5V/μs
Gain Bandwidth Product: 1MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: TL062
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 7V ~ 36V, ±3.5V ~ 18V

Buy Now
Instrumentation, Op Amps, Buffer Amps - TL062IPWRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
TL062IPWRG4-ND
Instrumentation, Op Amps, Buffer Amps TL062IPWRG4-ND
J-FET Amplifier 2 Circuit 8-TSSOP

J-FET Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - TL062IPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TL062IPWRG4
Integrated Circuits (ICs) - Linear - Amplifiers TL062IPWRG4
IC OPAMP JFET 2 CIRCUIT 8TSSOP

IC OPAMP JFET 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
TL062IPWRG4
Instrumentation, OP Amps, Buffer Amps TL062IPWRG4
J-FET Amplifier 2 Circuit 8-TSSOP

J-FET Amplifier 2 Circuit 8-TSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
TL062IPWRG4
Operational Amplifiers - Op Amps TL062IPWRG4
Operational Amplifiers - Op Amps Dual Lo-Pwr JFET-Inp Gen-Purp Op Amp

Operational Amplifiers - Op Amps Dual Lo-Pwr JFET-Inp Gen-Purp Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
TL062IPWRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps TL062IPWRG4
IC OPAMP JFET 2 CIRCUIT 8TSSOP

IC OPAMP JFET 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number TL062IPWRG4 687-TL062IPWRG4 1267871-TL062IPWRG4 TL062IPWRG4-ND TL062IPWRG4 TL062IPWRG4 TL062IPWRG4 TL062IPWRG4
Product Name TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier Dual 1MHz 3.5V TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062IPWRG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 7 to 36 volts 18 volts 7 to 36 volts 10 volts
VOS 15 millivolts 3 millivolts 3 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF602 High Speed, Closed Loop Buffer - BUF602IDBVTG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 8000 V/µs
Supply Voltage (VS) 2.8 to 12.6 volts
View Details
8 suppliers
TLC2262AM Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9469203QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 500 microamps
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
2 suppliers