Texas Instruments Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJP CLC452AJP

Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC452AJP - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJP - 242368-CLC452AJP - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJP
242368-CLC452AJP
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJP 242368-CLC452AJP
Manufacturer: Texas Instruments Win Source Part Number: 242368-CLC452AJP Family Name: CLC452 Alternative Parts (Cross-Reference): CLC452AJP/NOPB; AD8005AN; AD8005ANZ; AD8001ANZ; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 242368-CLC452AJP
Family Name: CLC452
Alternative Parts (Cross-Reference): CLC452AJP/NOPB; AD8005AN; AD8005ANZ; AD8001ANZ;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Operational Amplifier IC
687-CLC452AJP
Operational Amplifier IC 687-CLC452AJP
IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC452AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC452AJP can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8MDIP Product overview: CLC452AJP from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC452AJP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC452AJP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC452AJP
Integrated Circuits (ICs) - Linear - Amplifiers CLC452AJP
IC OPAMP CFA 1 CIRCUIT 8MDIP

IC OPAMP CFA 1 CIRCUIT 8MDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - CLC452AJP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC452AJP
Instrumentation, OP Amps, Buffer Amps CLC452AJP
Current Feedback Amplifier 1 Circuit 8-MDIP

Current Feedback Amplifier 1 Circuit 8-MDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC452AJP 242368-CLC452AJP 687-CLC452AJP CLC452AJP CLC452AJP
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJP Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Type DIP; PDIP; PDIP8 Tube Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Obsolete Removed Removed; Obsolete
Slew Rate 540 V/µs 5.40E-4 V/µs 540 V/µs
Bandwidth 160 MHz 160 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data