Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-PDIP 0 to 70
General usage dual op-amp,TL062CP DIP8
J-FET Amplifier 2 Circuit 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 032231-TL062CP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Commercial, Computers & Computer Peripherals
Dual JFET Op Amp, 1MHz BW, 70dB CMRR, 18V Max Product overview: TL062CP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CP can be used for catalog matching and distributor lookup.
Operational Amplifiers - Op Amps JFET Input Low Pwr
J-FET Amplifier 2 Circuit 8-PDIP
3mV 1MHz 30pA PDIP-8 FET InputAmplifiers ROHS
IC, OP AMP, DUAL JFET, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062CP | 638908 | 638908P | 296-1771-5-ND | 032231-TL062CP | 687-TL062CP | TL062CP | TL062CP | TL062CP | 29AH7940 | TL062CP | TL062CP | TL062CP |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CP | Dual 1MHz 18V Operational Amplifier IC | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> FET InputAmplifiers | Ic, Op Amp, Dual Jfet, Dip8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 7 to 36 volts | 10 volts | ||||||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||||||
| CMRR | 70 dB |