Texas Instruments INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110SG

Description
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-CDIP SB
Request a Quote Datasheet
Description
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-CDIP SB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier - INA110SG - Texas Instruments
Dallas, TX, United States
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier
INA110SG
INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier INA110SG
Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-CDIP SB

Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 16-CDIP SB

Buy Now Datasheet
2.5MHz Operational Amplifier IC - 687-INA110SG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5MHz Operational Amplifier IC
687-INA110SG
2.5MHz Operational Amplifier IC 687-INA110SG
High Accuracy Instrumentation Amplifier, 2.5MHz BW, 50pA Ib, 106dB CMRR, 16-CDIP Product overview: INA110SG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110SG can be used for catalog matching and distributor lookup.

High Accuracy Instrumentation Amplifier, 2.5MHz BW, 50pA Ib, 106dB CMRR, 16-CDIP Product overview: INA110SG from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 2.5MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA110SG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-INA110SG-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-INA110SG-ND
Instrumentation, Op Amps, Buffer Amps 296-INA110SG-ND
Instrumentation Amplifier 1 Circuit 16-CDIP

Instrumentation Amplifier 1 Circuit 16-CDIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110SG - 082500-INA110SG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110SG
082500-INA110SG
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110SG 082500-INA110SG
Manufacturer: Texas Instruments Win Source Part Number: 082500-INA110SG Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole -3db Bandwidth: 2.5MHz Amplifier Type: Instrumentation Slew Rate: 17 V/μs Current - Input Bias: 10pA Voltage - Input Offset: 50μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-CDIP Side Brazed Supply Voltage - Operating: ±6 V to 18 V Operating Supply Current: 3mA Channel Output Current: 25mA Alternative Parts (Cross-Reference): AD524ADZ; INA110AG; INA110KU; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082500-INA110SG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 2.5MHz
Amplifier Type: Instrumentation
Slew Rate: 17 V/μs
Current - Input Bias: 10pA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-CDIP Side Brazed
Supply Voltage - Operating: ±6 V to 18 V
Operating Supply Current: 3mA
Channel Output Current: 25mA
Alternative Parts (Cross-Reference): AD524ADZ; INA110AG; INA110KU;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - INA110SG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA110SG
Integrated Circuits (ICs) - Linear - Amplifiers INA110SG
IC INST AMP 1 CIRCUIT 16CDIP

IC INST AMP 1 CIRCUIT 16CDIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110SG - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
INA110SG
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps INA110SG
IC INST AMP 1 CIRCUIT 16CDIP

IC INST AMP 1 CIRCUIT 16CDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - INA110SG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
INA110SG
Instrumentation, OP Amps, Buffer Amps INA110SG
Instrumentation Amplifier 1 Circuit 16-CDIP

Instrumentation Amplifier 1 Circuit 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Instrumentation Amplifier Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number INA110SG 687-INA110SG 296-INA110SG-ND 082500-INA110SG INA110SG INA110SG INA110SG
Product Name INA110 Fast-Settling FET-Input Very High Accuracy Instrumentation Amplifier 2.5MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA110SG Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
Supply Voltage (VS) 12 to 36 volts 12 to 36 volts 6 to 18 volts 36 volts
IBIAS 5.00E-5 µA 1.00E-5 µA 1.00E-5 µA
Unlock Full Specs
to access all available technical data