Dual Low-Power JFET-Input General-Purpose Operational Amplifier 8-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 032230-TL062CDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: TL062
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 7 V to 36 V, ±3.5 V to 18 V
Operating Supply Current: 200μA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): TL072IDT; TL082IDT; TL072ID;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
J-FET Amplifier 2 Circuit 8-SOIC
Dual JFET Op Amp, 1MHz BW, 18V, 200uA, 8-SOIC Product overview: TL062CDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V, 200uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, 200uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL062CDR can be used for catalog matching and distributor lookup.
IC OPAMP JFET 2 CIRCUIT 8SOIC
J-FET Amplifier 2 Circuit 8-SOIC
IC OPAMP JFET 2 CIRCUIT 8SOIC
3mV 1MHz 30pA SOIC-8 FET InputAmplifiers ROHS
IC OPAMP JFET 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Lw Pwr JFET Op
IC, OP AMP, DUAL JFET, SMD, SOIC8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:3.5V/µs; Supply Voltage Range:7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL062CDR | 032230-TL062CDR | 296-1281-6-ND | 687-TL062CDR | TL062CDR | TL062CDR | TL062CDR | TL062CDR | TL062CDR | TL062CDR | 33AH5095 |
| Product Name | TL062 Dual Low-Power JFET-Input General-Purpose Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL062CDR | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 18V 200uA Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifier/Comparator >> FET InputAmplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Ic, Op Amp, Dual Jfet, Smd, Soic8; No. Of Amplifiers Texas Instruments |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 7 to 36 volts | 7 to 36 volts | 18 volts | 10 volts | 30 volts | 7 to 36 volts | |||||
| VOS | 15 millivolts | 3 millivolts | 3 millivolts | 3 millivolts | |||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||||
| CMRR | 70 dB |