Quad enhanced FET operational amplifier designed as a direct upgrade to TL07x and TL08x families, with on-chip offset-voltage trimming for improved DC performance, available in a 14-pin SOIC package measuring 4.90mm × 3.90mm, and specified for operation from 0 to 70°C.
Quad Enhanced JFET Precision Operational Amplifier 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 1267839-TL054CD
Packaging: Tube
Mounting Style: SMD
Supply Current: 8.4mA
Amplifier Type: J-FET
Slew Rate: 17.8V/μs
Gain Bandwidth Product: 2.7MHz
Current - Input Bias: 30pA
Voltage - Input Offset: 560μV
Current - Output / Channel: 80mA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: TL054
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 10V ~ 30V, ±5V ~ 15V
Quad Op Amp, 3MHz BW, 17.8V/µs SR, 200pA IB, 4-Ch, BIFET, SOIC-D Product overview: TL054CD from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3MHz, 17.8V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 3MHz, 17.8V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054CD can be used for catalog matching and distributor lookup.
TL054 Quad Enhanced JFET Precision Operational Amplifier
J-FET Amplifier 4 Circuit 14-SOIC
J-FET Amplifier 4 Circuit 14-SOIC
IC, OP AMP, QUAD JFET, SMD, SOIC14; No. of Amplifiers:4 Amplifier; Bandwidth:3MHz; Slew Rate:17.8V/µs; Supply Voltage Range:± 5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Precision Amplifiers Enhanced Prec Q
IC OPAMP JFET 4 CIRCUIT 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL054CD | 1267839-TL054CD | 687-TL054CD | TL054CD | 296-7168-5-ND | TL054CD | 33AH5094 | TL054CD | TL054CD |
| Product Name | TL054 Quad Enhanced JFET Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054CD | Quad 3MHz 17.8V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Quad Jfet, Smd, Soic14; No. Of Amplifiers Texas Instruments | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 5 to 15 volts | 10 volts | ||||
| VOS | 4 millivolts | 0.5600 millivolts | 0.5600 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |