The TL054A is a quad FET-input operational amplifier with on-chip offset-voltage trimming for improved DC performance, designed as a direct upgrade to TL07x and TL08x families. It is available in a 14-pin SOIC package measuring 4.90mm × 3.90mm and operates over a temperature range of -40°C to 85°C. The device is specified for operation at ±15V and ±5V supply voltages and offers enhanced bandwidth and slew rate compared to older FET op-amps while maintaining low noise. Pin-compatible with TL07x and TL08x devices, it is suitable for high-impedance sensor interfacing and low-level AC signal applications.
Enhanced-JFET Precision Quad Operational Amplifier 14-SOIC -40 to 85
Operational Amplifier, 4 Func, 1500uV Offset-Max, BIPolar, PDSO14
J-FET Amplifier 4 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 054737-TL054AID
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 17.8 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 8.4mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 2.7MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quad Op Amp, 2.7MHz BW, 17.8V/µs SR, 4-Ch, 15V, 14-SOIC Product overview: TL054AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2.7MHz, 17.8V, 15V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 2.7MHz, 17.8V, 15V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL054AID can be used for catalog matching and distributor lookup.
IC OPAMP JFET 4 CIRCUIT 14SOIC
IC OPAMP JFET 4 CIRCUIT 14SOIC
Precision Amplifiers Enhanced-JFET Precision Quad
Operational Amplifiers - Op Amps Enhanced-JFET Precision Quad
J-FET Amplifier 4 Circuit 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL054AID | TL054AID | 296-34254-5-ND | 054737-TL054AID | 687-TL054AID | TL054AID | TL054AID | TL054AID | 815-TL054AID | TL054AID |
| Product Name | TL054A Enhanced-JFET Precision Quad Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL054AID | Quad 2.7MHz 17.8V 15V Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Operational Amplifiers - Op Amps Enhanced-JFET Precision Quad | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 10 volts | 5 volts | |||||
| VOS | 1.5 millivolts | 0.5000 millivolts | 3.5 millivolts | 0.5000 millivolts | ||||||
| Quiescent Current (IQ) | 2800 microamps | |||||||||
| CMRR | 75 dB |