Dual Enhanced JFET Precision Operational Amplifier 8-PDIP -40 to 85
TL052 Dual Enhanced JFET Precision Operational Amplifier
Manufacturer: Texas Instruments
Win Source Part Number: 1107504-TL052IP
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 20.7 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 650μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 10 V to 30 V, ±5 V to 15 V
Operating Supply Current: 4.8mA
Channel Output Current: 80mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
J-FET Amplifier 2 Circuit 8-PDIP
Dual Op Amp, 3MHz, 20.7V/µs Slew Rate, 75dB CMRR, 200pA Ib, 8-PDIP Product overview: TL052IP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 20.7V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 20.7V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-TL052IP can be used for catalog matching and distributor lookup.
Precision Amplifiers Dual Enhanced JFET Precision
Dual Enhanced JFET Precision Operational Amplifier 8-PDIP -40 to 85
J-FET Amplifier 2 Circuit 8-PDIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | TL052IP | TL052IP | 1107504-TL052IP | 296-17224-5-ND | 687-TL052IP | TL052IP | 815-TL052IP | TL052IP | TL052IP |
| Product Name | TL052 Dual Enhanced JFET Precision Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - TL052IP | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz 20.7V Operational Amplifier IC | Precision Amplifiers | Dual Enhanced JFET Precision Operational Amplifier 8-PDIP -40 to 85 | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 30 volts | 10 to 30 volts | 15 volts | 5 volts | 10 volts | ||||
| VOS | 1.5 millivolts | 0.6500 millivolts | 3.5 millivolts | 0.6500 millivolts | |||||
| Quiescent Current (IQ) | 2800 microamps | ||||||||
| CMRR | 75 dB |